MEDION logo

MEDION AKOYA E5217 D Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670 Windows 8 PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59421
Info modified on:
07 Oct 2024, 17:11:50
Short summary description MEDION AKOYA E5217 D Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670 Windows 8 PC Black:

MEDION AKOYA E5217 D, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 8

Long summary description MEDION AKOYA E5217 D Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670 Windows 8 PC Black:

MEDION AKOYA E5217 D. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 7670. Operating system installed: Windows 8. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.