MEDION logo

MEDION AKOYA PC E2002 E Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19120
Info modified on:
23 Jul 2024, 21:39:32
Short summary description MEDION AKOYA PC E2002 E Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

MEDION AKOYA PC E2002 E, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 8

Long summary description MEDION AKOYA PC E2002 E Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

MEDION AKOYA PC E2002 E. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.