MEDION logo

MEDION AKOYA TerraQue W650RB Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") HD 16 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87189
Info modified on:
26 Jan 2022, 23:26:35
Short summary description MEDION AKOYA TerraQue W650RB Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") HD 16 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MEDION AKOYA TerraQue W650RB, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 500 GB

Long summary description MEDION AKOYA TerraQue W650RB Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") HD 16 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MEDION AKOYA TerraQue W650RB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.