MEDION LIFETAB E10713, 25.4 cm (10"), 1920 x 1200 pixels, 64 GB, 3 GB, Android 10, Black
MEDION LIFETAB E10713. Display diagonal: 25.4 cm (10"), Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor family: Mediatek, Processor model: MT8766A. Internal memory: 3 GB. Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 498 g. Operating system installed: Android 10. Product colour: Black