Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
TVs
MEDION LIFE X15031 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²
MEDION LIFE X15031 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²
Edit this data-sheet
Embed the product datasheet into your content
XML product data for MEDION 30028705
XML doc
Icecat LIVE: JS for MEDION 30028705
Icecat Live DOC
JSON product data for MEDION 30028705
JSON DOC
CSV product data for MEDION 30028705
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
MEDION
Product name:
LIFE X15031
Product code:
30028705
GTIN (EAN/UPC):
4061275123647
Category:
TVs
Icecat Product ID:
80360806
Data-sheet quality:
created/standardized by Icecat
Product views:
81562
Info modified on:
27 May 2024, 14:02:08
EU Energy Label (45 KB)
MEDION 30028705 (Icecat)
Embed the product datasheet into your content
XML product data for MEDION 30028705
XML doc
Icecat LIVE: JS for MEDION 30028705
Icecat Live DOC
JSON product data for MEDION 30028705
JSON DOC
CSV product data for MEDION 30028705
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE