MEDION logo

MEDION E12815 (MD 21515) 69.8 cm (27.5") HD Black 220 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29372
Info modified on:
27 May 2024, 13:55:01
Short summary description MEDION E12815 (MD 21515) 69.8 cm (27.5") HD Black 220 cd/m²:

MEDION E12815 (MD 21515), 69.8 cm (27.5"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2 HD, Black

Long summary description MEDION E12815 (MD 21515) 69.8 cm (27.5") HD Black 220 cd/m²:

MEDION E12815 (MD 21515). Display diagonal: 69.8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 220 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.