MEDION logo

MEDION AKOYA S4403 Intel Pentium G G5400 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21923
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA S4403 Intel Pentium G G5400 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

MEDION AKOYA S4403, Intel Pentium G, 3.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description MEDION AKOYA S4403 Intel Pentium G G5400 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

MEDION AKOYA S4403. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Pentium G, Processor model: G5400, Processor frequency: 3.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.