MEDION logo

MEDION AKOYA E23201 Intel® Celeron® J4005 60.5 cm (23.8") All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45362
Info modified on:
14 Mar 2024, 19:33:11
Short summary description MEDION AKOYA E23201 Intel® Celeron® J4005 60.5 cm (23.8") All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

MEDION AKOYA E23201, 60.5 cm (23.8"), Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home, Silver

Long summary description MEDION AKOYA E23201 Intel® Celeron® J4005 60.5 cm (23.8") All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

MEDION AKOYA E23201. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.