MEDION logo

MEDION AKOYA E7425-P128F8 Intel® Pentium® 4415U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72130
Info modified on:
14 Mar 2024, 19:01:51
Short summary description MEDION AKOYA E7425-P128F8 Intel® Pentium® 4415U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

MEDION AKOYA E7425-P128F8, Intel® Pentium®, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description MEDION AKOYA E7425-P128F8 Intel® Pentium® 4415U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

MEDION AKOYA E7425-P128F8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.