MEDION logo

MEDION AKOYA E3213 Intel® Celeron® N3350 Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33338
Info modified on:
02 Jun 2025, 17:37:02
Short summary description MEDION AKOYA E3213 Intel® Celeron® N3350 Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Black:

MEDION AKOYA E3213, Intel® Celeron®, 1.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description MEDION AKOYA E3213 Intel® Celeron® N3350 Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Black:

MEDION AKOYA E3213. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.