MEDION logo

MEDION AKOYA S6625-i5-1128F8 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58245
Info modified on:
14 Mar 2024, 19:52:51
Short summary description MEDION AKOYA S6625-i5-1128F8 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

MEDION AKOYA S6625-i5-1128F8, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description MEDION AKOYA S6625-i5-1128F8 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

MEDION AKOYA S6625-i5-1128F8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.