MEDION logo

MEDION LIFETAB X10605 4G Qualcomm Snapdragon LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 7.0 Grey, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49733
Info modified on:
14 Mar 2024, 19:43:43
Short summary description MEDION LIFETAB X10605 4G Qualcomm Snapdragon LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 7.0 Grey, White:

MEDION LIFETAB X10605, 25.6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android 7.0, Grey, White

Long summary description MEDION LIFETAB X10605 4G Qualcomm Snapdragon LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 7.0 Grey, White:

MEDION LIFETAB X10605. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor family: Qualcomm Snapdragon, Processor model: 430. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 544 g. Operating system installed: Android 7.0. Product colour: Grey, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.