MEDION logo

MEDION LIFETAB E10513 Mediatek 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77287
Info modified on:
14 Mar 2024, 19:49:06
Short summary description MEDION LIFETAB E10513 Mediatek 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

MEDION LIFETAB E10513, 25.6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android 7.0, Black

Long summary description MEDION LIFETAB E10513 Mediatek 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

MEDION LIFETAB E10513. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MTK8163. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 550 g. Operating system installed: Android 7.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.