MEDION logo

MEDION AKOYA P6667-i5-1136 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB 1.13 TB Hybrid-HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Anthracite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57190
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA P6667-i5-1136 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB 1.13 TB Hybrid-HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Anthracite:

MEDION AKOYA P6667-i5-1136, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description MEDION AKOYA P6667-i5-1136 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB 1.13 TB Hybrid-HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Anthracite:

MEDION AKOYA P6667-i5-1136. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.13 TB, Storage media: Hybrid-HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Anthracite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.