MEDION logo

MEDION AKOYA S6421 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD Windows 10 Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46790
Info modified on:
01 Feb 2025, 05:35:59
Short summary description MEDION AKOYA S6421 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD Windows 10 Black, Silver:

MEDION AKOYA S6421, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description MEDION AKOYA S6421 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD Windows 10 Black, Silver:

MEDION AKOYA S6421. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black, Silver. Weight: 2.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.