MEDION logo

MEDION AKOYA E6435 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38116
Info modified on:
02 Feb 2025, 23:11:46
Short summary description MEDION AKOYA E6435 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Titanium:

MEDION AKOYA E6435, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1.13 TB

Long summary description MEDION AKOYA E6435 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Titanium:

MEDION AKOYA E6435. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black, Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.