MEDION logo

MEDION AKOYA P7645 Intel® Core™ i7 i7-7500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.63 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25333
Info modified on:
24 Jan 2025, 20:34:37
Short summary description MEDION AKOYA P7645 Intel® Core™ i7 i7-7500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.63 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Titanium:

MEDION AKOYA P7645, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.63 TB

Long summary description MEDION AKOYA P7645 Intel® Core™ i7 i7-7500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.63 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Titanium:

MEDION AKOYA P7645. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.63 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.