MEDION logo

MEDION AKOYA E1239T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17898
Info modified on:
14 Mar 2024, 19:40:59
Short summary description MEDION AKOYA E1239T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Black, Silver:

MEDION AKOYA E1239T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 2 GB, 64 GB, Windows 10 Home

Long summary description MEDION AKOYA E1239T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Black, Silver:

MEDION AKOYA E1239T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black, Silver. Weight: 258 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.