MEDION AKOYA E2215T - MD 60214, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB
MEDION AKOYA E2215T - MD 60214. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Operating system installed: Windows 10. Product colour: Black