MEDION logo

MEDION AKOYA E6415 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Bronze

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52369
Info modified on:
01 Feb 2025, 05:47:21
Short summary description MEDION AKOYA E6415 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Bronze:

MEDION AKOYA E6415, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description MEDION AKOYA E6415 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Bronze:

MEDION AKOYA E6415. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Bronze

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.