MEDION logo

MEDION AKOYA E1234T (MD 99400) Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151191
Info modified on:
14 Mar 2024, 19:07:42
Short summary description MEDION AKOYA E1234T (MD 99400) Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

MEDION AKOYA E1234T (MD 99400), 25.6 cm (10.1"), 1900 x 1200 pixels, 64 GB, 2 GB, Windows 8.1, Black

Long summary description MEDION AKOYA E1234T (MD 99400) Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

MEDION AKOYA E1234T (MD 99400). Display diagonal: 25.6 cm (10.1"), Display resolution: 1900 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 585 g. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.