MEDION logo

MEDION LIFETAB P7332 (MD 99103) Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102090
Info modified on:
25 Jul 2023, 10:14:59
Short summary description MEDION LIFETAB P7332 (MD 99103) Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Titanium:

MEDION LIFETAB P7332 (MD 99103), 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Titanium

Long summary description MEDION LIFETAB P7332 (MD 99103) Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Titanium:

MEDION LIFETAB P7332 (MD 99103). Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 280 g. Operating system installed: Android. Product colour: Black, Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.