MEDION logo

MEDION AKOYA E4214 Intel® Pentium® N3540 Laptop 35.6 cm (14") Full HD 2 GB 500 GB HDD Windows 8.1 Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110987
Info modified on:
01 Feb 2025, 05:48:37
Short summary description MEDION AKOYA E4214 Intel® Pentium® N3540 Laptop 35.6 cm (14") Full HD 2 GB 500 GB HDD Windows 8.1 Black, Stainless steel:

MEDION AKOYA E4214, Intel® Pentium®, 2.16 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 2 GB, 500 GB

Long summary description MEDION AKOYA E4214 Intel® Pentium® N3540 Laptop 35.6 cm (14") Full HD 2 GB 500 GB HDD Windows 8.1 Black, Stainless steel:

MEDION AKOYA E4214. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel. Weight: 1.69 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.