MEDION logo

MEDION AKOYA E6416 (MD 99553) Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92742
Info modified on:
24 Jan 2025, 20:35:28
Short summary description MEDION AKOYA E6416 (MD 99553) Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown:

MEDION AKOYA E6416 (MD 99553), Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description MEDION AKOYA E6416 (MD 99553) Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown:

MEDION AKOYA E6416 (MD 99553). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.