MEDION logo

MEDION LIFETAB S10351 4G Mediatek LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72301
Info modified on:
25 Jul 2023, 10:14:56
Short summary description MEDION LIFETAB S10351 4G Mediatek LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB S10351, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description MEDION LIFETAB S10351 4G Mediatek LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB S10351. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8735. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 635 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.