MEDION logo

MEDION LIFETAB P8311 Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48614
Info modified on:
25 Jul 2023, 10:14:56
Short summary description MEDION LIFETAB P8311 Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

MEDION LIFETAB P8311, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Black, Silver

Long summary description MEDION LIFETAB P8311 Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

MEDION LIFETAB P8311. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 355 g. Operating system installed: Android. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.