MEDION logo

MEDION AKOYA E4213 Intel® Pentium® N3540 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26183
Info modified on:
01 Feb 2025, 04:53:44
Short summary description MEDION AKOYA E4213 Intel® Pentium® N3540 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

MEDION AKOYA E4213, Intel® Pentium®, 2.16 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA E4213 Intel® Pentium® N3540 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

MEDION AKOYA E4213. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.