MEDION logo

MEDION LIFE E4503 11.4 cm (4.5") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1800 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30752
Info modified on:
27 Feb 2024, 14:00:26
Short summary description MEDION LIFE E4503 11.4 cm (4.5") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1800 mAh White:

MEDION LIFE E4503, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.0, White

Long summary description MEDION LIFE E4503 11.4 cm (4.5") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 1800 mAh White:

MEDION LIFE E4503. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 1800 mAh. Product colour: White. Weight: 145 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.