MEDION logo

MEDION AKOYA S6214T (MD 99374) Intel® Pentium® N3540 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210278
Info modified on:
22 Jan 2025, 06:05:19
Short summary description MEDION AKOYA S6214T (MD 99374) Intel® Pentium® N3540 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown:

MEDION AKOYA S6214T (MD 99374), Intel® Pentium®, 2.16 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA S6214T (MD 99374) Intel® Pentium® N3540 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown:

MEDION AKOYA S6214T (MD 99374). Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.