MEDION logo

MEDION GoPal E5270 WEU navigator 12.7 cm (5") Touchscreen 180 g Bronze

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48481
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION GoPal E5270 WEU navigator 12.7 cm (5") Touchscreen 180 g Bronze:

MEDION GoPal E5270 WEU, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Polish,..., Central Europe, 12.7 cm (5"), Flash, MicroSD (TransFlash), 4 GB

Long summary description MEDION GoPal E5270 WEU navigator 12.7 cm (5") Touchscreen 180 g Bronze:

MEDION GoPal E5270 WEU. Languages support: Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Polish,.... Map coverage: Central Europe. Display diagonal: 12.7 cm (5"). Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 4 GB. Product colour: Bronze

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.