MEDION logo

MEDION AKOYA P2211T Intel® Celeron® 32 GB 29.5 cm (11.6") 2 GB Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31655
Info modified on:
25 Jul 2023, 14:05:46
Short summary description MEDION AKOYA P2211T Intel® Celeron® 32 GB 29.5 cm (11.6") 2 GB Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MEDION AKOYA P2211T, 29.5 cm (11.6"), 1920 x 1080 pixels, 32 GB, 2 GB, Windows 8.1, Black

Long summary description MEDION AKOYA P2211T Intel® Celeron® 32 GB 29.5 cm (11.6") 2 GB Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MEDION AKOYA P2211T. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.83 GHz, Processor family: Intel® Celeron®, Processor model: N2930. Internal memory: 2 GB. Front camera resolution (numeric): 1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 840 g. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.