MEDION logo

MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74202
Info modified on:
25 Oct 2024, 14:00:37
Short summary description MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m²:

MEDION LIFE P12181 (MD 21276), 39.6 cm (15.6"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m²:

MEDION LIFE P12181 (MD 21276). Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 200 cd/m², Response time: 8 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.