MEDION logo

MEDION LIFETAB E10317 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74349
Info modified on:
25 Jul 2023, 10:13:44
Short summary description MEDION LIFETAB E10317 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

MEDION LIFETAB E10317, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Grey

Long summary description MEDION LIFETAB E10317 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

MEDION LIFETAB E10317. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 575 g. Operating system installed: Android. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.