MEDION logo

MEDION AKOYA E6234 (MD98434) Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD Windows 8 Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157677
Info modified on:
23 Jan 2025, 19:04:35
Short summary description MEDION AKOYA E6234 (MD98434) Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD Windows 8 Black:

MEDION AKOYA E6234 (MD98434), Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA E6234 (MD98434) Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD Windows 8 Black:

MEDION AKOYA E6234 (MD98434). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: CD-RW/DVD Combo. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.