MEDION logo

MEDION AKOYA S4216 Ultrabook MD98419 Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Full HD 4 GB 1.03 TB HDD+SSD Windows 8

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74849
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION AKOYA S4216 Ultrabook MD98419 Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Full HD 4 GB 1.03 TB HDD+SSD Windows 8:

MEDION AKOYA S4216 Ultrabook MD98419, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1.03 TB

Long summary description MEDION AKOYA S4216 Ultrabook MD98419 Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Full HD 4 GB 1.03 TB HDD+SSD Windows 8:

MEDION AKOYA S4216 Ultrabook MD98419. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1.03 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Weight: 1.9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.