MEDION logo

MEDION AKOYA E7222 MD 98386 Intel® Celeron® 1005M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Windows 8 Black, Grey

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125295
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION AKOYA E7222 MD 98386 Intel® Celeron® 1005M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Windows 8 Black, Grey:

MEDION AKOYA E7222 MD 98386, Intel® Celeron®, 1.9 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA E7222 MD 98386 Intel® Celeron® 1005M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Windows 8 Black, Grey:

MEDION AKOYA E7222 MD 98386. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1005M, Processor frequency: 1.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.