MEDION logo

MEDION AKOYA P6627 (MD 97722) Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR2-SDRAM 640 GB HDD NVIDIA® GeForce® GT 420M Windows 7 Home Premium Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64817
Info modified on:
28 Jan 2025, 10:18:19
Short summary description MEDION AKOYA P6627 (MD 97722) Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR2-SDRAM 640 GB HDD NVIDIA® GeForce® GT 420M Windows 7 Home Premium Black:

MEDION AKOYA P6627 (MD 97722), Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description MEDION AKOYA P6627 (MD 97722) Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR2-SDRAM 640 GB HDD NVIDIA® GeForce® GT 420M Windows 7 Home Premium Black:

MEDION AKOYA P6627 (MD 97722). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 420M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.