MEDION logo

MEDION AKOYA P54008 MD 20122 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191457
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION AKOYA P54008 MD 20122 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

MEDION AKOYA P54008 MD 20122, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description MEDION AKOYA P54008 MD 20122 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

MEDION AKOYA P54008 MD 20122. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.