MEDION logo

MEDION AKOYA P6625 (MD 97521) Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5165 Windows 7 Home Premium Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18999
Info modified on:
29 Jan 2025, 19:12:11
Short summary description MEDION AKOYA P6625 (MD 97521) Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5165 Windows 7 Home Premium Black:

MEDION AKOYA P6625 (MD 97521), Intel® Core™ i3, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MEDION AKOYA P6625 (MD 97521) Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5165 Windows 7 Home Premium Black:

MEDION AKOYA P6625 (MD 97521). Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5165. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.