MEDION logo

MEDION IGN EVADEO M3320a Premium (MD 97489) navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64218
Info modified on:
27 Mar 2020, 09:45:33
Short summary description MEDION IGN EVADEO M3320a Premium (MD 97489) navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen:

MEDION IGN EVADEO M3320a Premium (MD 97489), Internal, Western Europe, 8.89 cm (3.5"), Horizontal, Flash, microSDHC, SDHC

Long summary description MEDION IGN EVADEO M3320a Premium (MD 97489) navigator Handheld/Fixed 8.89 cm (3.5") Touchscreen:

MEDION IGN EVADEO M3320a Premium (MD 97489). Antenna: Internal. Map coverage: Western Europe. Display diagonal: 8.89 cm (3.5"), Placement supported: Horizontal. Storage media type: Flash, Compatible memory cards: microSDHC, SDHC, Included memory card size: 4 GB. Bluetooth version: 2.0+EDR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.