MEDION logo

MEDION AKOYA P5397 I Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71924
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA P5397 I Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home PC Black:

MEDION AKOYA P5397 I, 3 GHz, Intel® Core™ i5, 8 GB, 1.12 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION AKOYA P5397 I Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home PC Black:

MEDION AKOYA P5397 I. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.12 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.