MEDION AKOYA P67086, 2.5 GHz, Intel® Core™ i5, i5-13400, 16 GB, 512 GB, Windows 11 Home
MEDION AKOYA P67086. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black