MEDION logo

MEDION AKOYA P67064 Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Micro Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37296
Info modified on:
29 Jan 2022, 16:56:32
Short summary description MEDION AKOYA P67064 Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Micro Tower PC Black:

MEDION AKOYA P67064, 2.9 GHz, Intel® Core™ i5, i5-10400, 16 GB, 1 TB, Windows 10 Home

Long summary description MEDION AKOYA P67064 Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Micro Tower PC Black:

MEDION AKOYA P67064. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.