MEDION logo

MEDION AKOYA P40002 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17061
Info modified on:
14 Mar 2024, 19:46:35
Short summary description MEDION AKOYA P40002 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

MEDION AKOYA P40002, 3.6 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION AKOYA P40002 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

MEDION AKOYA P40002. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.