MEDION AKOYA E20006, 1.6 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD±RW, Windows 10 Home
MEDION AKOYA E20006. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 4 kg. Product colour: Black