MEDION logo

MEDION AKOYA P4111 DR AMD A10 A10-8750 8 GB DDR3-SDRAM 2.24 TB HDD+SSD AMD Radeon R7 240 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63220
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA P4111 DR AMD A10 A10-8750 8 GB DDR3-SDRAM 2.24 TB HDD+SSD AMD Radeon R7 240 Windows 10 Home Desktop PC Black:

MEDION AKOYA P4111 DR, 3.6 GHz, AMD A10, 8 GB, 2.24 TB, DVD Super Multi, Windows 10 Home

Long summary description MEDION AKOYA P4111 DR AMD A10 A10-8750 8 GB DDR3-SDRAM 2.24 TB HDD+SSD AMD Radeon R7 240 Windows 10 Home Desktop PC Black:

MEDION AKOYA P4111 DR. Processor frequency: 3.6 GHz, Processor family: AMD A10, Processor model: A10-8750. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.24 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.