MEDION AKOYA P5347 I, 3.4 GHz, Intel® Core™ i7, 12 GB, 2.13 TB, DVD±RW, Windows 10 Home
MEDION AKOYA P5347 I. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 12 GB. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 8 kg. Product colour: Black, Grey