MEDION logo

MEDION AKOYA P5346 I Intel® Core™ i5 i5-6400 8 GB 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 10 PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61505
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA P5346 I Intel® Core™ i5 i5-6400 8 GB 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 10 PC Black:

MEDION AKOYA P5346 I, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10

Long summary description MEDION AKOYA P5346 I Intel® Core™ i5 i5-6400 8 GB 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 10 PC Black:

MEDION AKOYA P5346 I. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 10. Product type: PC. Weight: 7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.