MEDION S2000 D, 1.3 GHz, Intel® Core™ i5, i5-4250U, 4 GB, 120 GB, Windows 8.1
MEDION S2000 D. Processor frequency: 1.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4250U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5000. Wi-Fi. Operating system installed: Windows 8.1. Chassis type: Mini PC. Product type: Mini PC. Weight: 580 g. Product colour: Black, Silver