MEDION logo

MEDION Akoya Nettop PC E2005 D Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53281
Info modified on:
19 Jul 2024, 20:11:00
Short summary description MEDION Akoya Nettop PC E2005 D Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition:

MEDION Akoya Nettop PC E2005 D, 1.6 GHz, Intel Atom®, 230, 1 GB, 160 GB, Windows XP Home Edition

Long summary description MEDION Akoya Nettop PC E2005 D Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition:

MEDION Akoya Nettop PC E2005 D. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.